multicomp PRO Cap, 3.3Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro MC0805X335K100CT

Description
CAP, 3.3UF, 10V, MLCC, 0805; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
Description
CAP, 3.3UF, 10V, MLCC, 0805; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro - 33R0746 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro
33R0746
Cap, 3.3Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro 33R0746
CAP, 3.3UF, 10V, MLCC, 0805; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 3.3UF, 10V, MLCC, 0805; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0746
Product Name Cap, 3.3Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers