CAP, 1.5µF, 6.3V, 10%, X5R, 0805, REEL; Capacitance:1.5µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Multilayer Ceramic Capacitor, MC Series, 1.5 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 03AC3285 | 33R0739 |
| Product Name | Cap, 1.5Μf, 6.3V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro | Multilayer Ceramic Capacitor, Mc Series, 1.5 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1.5 microF | |
| Capacitance Tolerance | 10 (+/- %) |