multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805X105K250CT

Description
Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 06X6231 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
06X6231
Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 06X6231
Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8846 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8846
Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8846
Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6231
Product Name Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details