multicomp PRO Resistor, Thick Film, 91Kohm, 100Mw, 1%; Resistance Multicomp Pro MC0805WAF9102T5E-TR

Description
RESISTOR, THICK FILM, 91KOHM, 100mW, 1%; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 91KOHM, 100mW, 1%; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Thick Film Resistor has a resistance value of 91 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 100 mW and is housed in an 0805 (2012 metric) package. This resistor is suitable for general-purpose applications and is compliant with RoHS standards. It is designed for both flow and reflow soldering, which can help reduce assembly costs. The resistor features a temperature coefficient of ±100 PPM/°C for resistances above 100 kΩ, ensuring stable performance across varying temperatures.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Thick Film Resistor has a resistance value of 91 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 100 mW and is housed in an 0805 (2012 metric) package. This resistor is suitable for general-purpose applications and is compliant with RoHS standards. It is designed for both flow and reflow soldering, which can help reduce assembly costs. The resistor features a temperature coefficient of ±100 PPM/°C for resistances above 100 kΩ, ensuring stable performance across varying temperatures.

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 91Kohm, 100Mw, 1%; Resistance Multicomp Pro - 58K4924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 91Kohm, 100Mw, 1%; Resistance Multicomp Pro
58K4924
Resistor, Thick Film, 91Kohm, 100Mw, 1%; Resistance Multicomp Pro 58K4924
RESISTOR, THICK FILM, 91KOHM, 100mW, 1%; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 91KOHM, 100mW, 1%; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4924
Product Name Resistor, Thick Film, 91Kohm, 100Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details