multicomp PRO Resistor, Thick Film, 6.8Kohm, 100Mw, 1%; Filter Terminals Multicomp Pro MC0805WAF6801T5E-TR

Description
RESISTOR, THICK FILM, 6.8KOHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 6.8KOHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 6.8Kohm, 100Mw, 1%; Filter Terminals Multicomp Pro - 58K4892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Kohm, 100Mw, 1%; Filter Terminals Multicomp Pro
58K4892
Resistor, Thick Film, 6.8Kohm, 100Mw, 1%; Filter Terminals Multicomp Pro 58K4892
RESISTOR, THICK FILM, 6.8KOHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8KOHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4892
Product Name Resistor, Thick Film, 6.8Kohm, 100Mw, 1%; Filter Terminals Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details