multicomp PRO Resistor, Thick Film, 11 Ohm, 100Mw, 1%; Filter Terminals Multicomp Pro MC0805WAF110JT5E-TR

Description
RESISTOR, THICK FILM, 11 OHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 11 OHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 11 Ohm, 100Mw, 1%; Filter Terminals Multicomp Pro - 58K4699 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11 Ohm, 100Mw, 1%; Filter Terminals Multicomp Pro
58K4699
Resistor, Thick Film, 11 Ohm, 100Mw, 1%; Filter Terminals Multicomp Pro 58K4699
RESISTOR, THICK FILM, 11 OHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes

RESISTOR, THICK FILM, 11 OHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4699
Product Name Resistor, Thick Film, 11 Ohm, 100Mw, 1%; Filter Terminals Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details