RES, THICK FILM, 0R, 1%, 0.1W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K4927 |
| Product Name | Res, Thick Film, 0R, 1%, 0.1W, 0805; Resistor Case / Package Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |