multicomp PRO Resistor, Thick Film, 133Kohm, 125Mw, 1%; Resistance Multicomp Pro MC0805S8F1333T5E

Description
RESISTOR, THICK FILM, 133KOHM, 125mW, 1%; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 133KOHM, 125mW, 1%; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 133Kohm, 125Mw, 1%; Resistance Multicomp Pro - 04P0567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 133Kohm, 125Mw, 1%; Resistance Multicomp Pro
04P0567
Resistor, Thick Film, 133Kohm, 125Mw, 1%; Resistance Multicomp Pro 04P0567
RESISTOR, THICK FILM, 133KOHM, 125mW, 1%; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 133KOHM, 125mW, 1%; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0567
Product Name Resistor, Thick Film, 133Kohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details