multicomp PRO Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp MC0805N8R2C500A2.54MM

Description
CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.25pF, RADIAL; Capacitance:8.2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.25pF, RADIAL; Capacitance:8.2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp - 46P6639 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp
46P6639
Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp 46P6639
CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.25pF, RADIAL; Capacitance:8.2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.25pF, RADIAL; Capacitance:8.2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6639
Product Name Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details