SMD Multilayer Ceramic Capacitor, MC Series, 82 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 82PF, 50V, MLCC, 0805; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 94W8644 | 33R0552 |
| Product Name | Smd Multilayer Ceramic Capacitor, Mc Series, 82 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro | Cap, 82Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro |
| Technology | Multilayer | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel |