multicomp PRO Cap, Mlcc, C0G, 6.8Pf, 200V, 0805, Reel; Capacitance Multicomp Pro MC0805N6R8C201CT

Description
CAP, MLCC, C0G, 6.8PF, 200V, 0805, REEL; Capacitance:6.8pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 6.8PF, 200V, 0805, REEL; Capacitance:6.8pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 6.8Pf, 200V, 0805, Reel; Capacitance Multicomp Pro - 23T6832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 6.8Pf, 200V, 0805, Reel; Capacitance Multicomp Pro
23T6832
Cap, Mlcc, C0G, 6.8Pf, 200V, 0805, Reel; Capacitance Multicomp Pro 23T6832
CAP, MLCC, C0G, 6.8PF, 200V, 0805, REEL; Capacitance:6.8pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 6.8PF, 200V, 0805, REEL; Capacitance:6.8pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3279
Cap, 6.8Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3279
CAP, 6.8PF, 200V, C0G, 0805, REEL; Capacitance:6.8pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 6.8PF, 200V, C0G, 0805, REEL; Capacitance:6.8pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T6832 03AC3279
Product Name Cap, Mlcc, C0G, 6.8Pf, 200V, 0805, Reel; Capacitance Multicomp Pro Cap, 6.8Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details