multicomp PRO Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro MC0805N681J500CT

Description
CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro - 06R4142 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro
06R4142
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro 06R4142
CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8643 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8643
Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8643
Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0570 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0570
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0570
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4142 94W8643
Product Name Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers