multicomp PRO Cap, 680Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro MC0805N681J101CT

Description
CAP, 680PF, 100V, MLCC, 0805; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, 680PF, 100V, MLCC, 0805; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 680Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 33R0627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
33R0627
Cap, 680Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 33R0627
CAP, 680PF, 100V, MLCC, 0805; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 680PF, 100V, MLCC, 0805; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 680Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
94W8629
Cap, 680Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 94W8629
CAP, 680PF, 100V, MLCC, 0805; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 680PF, 100V, MLCC, 0805; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0627
Product Name Cap, 680Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details