multicomp PRO Cap, 68Pf, 500V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro MC0805N680J501CT

Description
CAP, 68PF, 500V, 5%, C0G, 0805, REEL; Capacitance:68pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 68PF, 500V, 5%, C0G, 0805, REEL; Capacitance:68pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Pf, 500V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3282 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 500V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3282
Cap, 68Pf, 500V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3282
CAP, 68PF, 500V, 5%, C0G, 0805, REEL; Capacitance:68pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 68PF, 500V, 5%, C0G, 0805, REEL; Capacitance:68pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T6845 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T6845
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T6845
SMD Multilayer Ceramic Capacitor, MC Series, 68 pF, 5%, C0G / NP0, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 68 pF, 5%, C0G / NP0, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3282 23T6845
Product Name Cap, 68Pf, 500V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details