CERAMIC CAPACITOR 68PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:68pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 46P6617 |
| Product Name | Ceramic Capacitor 68Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |