multicomp PRO Cap, 68Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro MC0805N680J201CT

Description
CAP, 68PF, 200V, 5%, C0G, 0805, REEL; Capacitance:68pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 68PF, 200V, 5%, C0G, 0805, REEL; Capacitance:68pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3281
Cap, 68Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3281
CAP, 68PF, 200V, 5%, C0G, 0805, REEL; Capacitance:68pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 68PF, 200V, 5%, C0G, 0805, REEL; Capacitance:68pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0813 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0813
Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0813
Multilayer Ceramic Capacitor, MC Series, 68 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 68 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3281 33R0813
Product Name Cap, 68Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details