The Ceramic Capacitor 56pF 100V, C0G, 5%, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 56 picofarads and a rated voltage of 100 volts. The capacitor has a tolerance of ±5%, ensuring reliable performance in various electronic circuits. It utilizes a C0G (NP0) dielectric material, known for its stability and low loss characteristics. The component is radial leaded with a lead pitch of 2.54mm, making it suitable for standard PCB layouts. This product is RoHS compliant, aligning with environmental regulations.
CERAMIC CAPACITOR 56PF 100V, C0G, 5%, RADIAL; Capacitance:56pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 46P6593 |
| Product Name | Ceramic Capacitor 56Pf 100V, C0G, 5%, Radial; Capacitance Multicomp |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |