multicomp PRO Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp MC0805N4R7C500A2.54MM

Description
CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, RADIAL; Capacitance:4.7pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, RADIAL; Capacitance:4.7pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp - 46P6561 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp
46P6561
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp 46P6561
CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, RADIAL; Capacitance:4.7pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, RADIAL; Capacitance:4.7pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6561
Product Name Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details