multicomp PRO Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805; Capacitance Multicomp Pro MC0805N470J201CT

Description
CERAMIC CAPACITOR 47PF 200V, C0G, 5%, 0805; Capacitance:47pF; Voltage(DC):200V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 47PF 200V, C0G, 5%, 0805; Capacitance:47pF; Voltage(DC):200V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805; Capacitance Multicomp Pro - 06R4108 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805; Capacitance Multicomp Pro
06R4108
Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805; Capacitance Multicomp Pro 06R4108
CERAMIC CAPACITOR 47PF 200V, C0G, 5%, 0805; Capacitance:47pF; Voltage(DC):200V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 200V, C0G, 5%, 0805; Capacitance:47pF; Voltage(DC):200V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro - 06R4109 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro
06R4109
Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro 06R4109
CERAMIC CAPACITOR 47PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 47 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0812 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 47 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0812
Multilayer Ceramic Capacitor, Mc Series, 47 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0812
Multilayer Ceramic Capacitor, MC Series, 47 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 47 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4108 33R0812
Product Name Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 47 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details