multicomp PRO Ceramic Capacitor 3.9Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp MC0805N3R9C500A2.54MM

Description
CERAMIC CAPACITOR 3.9PF 50V, C0G, 0.25pF, RADIAL; Capacitance:3.9pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3.9PF 50V, C0G, 0.25pF, RADIAL; Capacitance:3.9pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 3.9pF 50V, C0G, 0.25pF, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 3.9pF with a voltage rating of 50V and a tolerance of ±0.25pF. The capacitor utilizes a C0G (NP0) dielectric material, which is known for its stability and low loss characteristics. It has a radial leaded termination with a lead pitch of 2.54mm, making it suitable for various PCB layouts. This component is RoHS compliant, ensuring it meets environmental standards. The product is part of the MC series, which is recognized for its reliability in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 3.9pF 50V, C0G, 0.25pF, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 3.9pF with a voltage rating of 50V and a tolerance of ±0.25pF. The capacitor utilizes a C0G (NP0) dielectric material, which is known for its stability and low loss characteristics. It has a radial leaded termination with a lead pitch of 2.54mm, making it suitable for various PCB layouts. This component is RoHS compliant, ensuring it meets environmental standards. The product is part of the MC series, which is recognized for its reliability in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.9Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp - 46P6516 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.9Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp
46P6516
Ceramic Capacitor 3.9Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp 46P6516
CERAMIC CAPACITOR 3.9PF 50V, C0G, 0.25pF, RADIAL; Capacitance:3.9pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3.9PF 50V, C0G, 0.25pF, RADIAL; Capacitance:3.9pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6516
Product Name Ceramic Capacitor 3.9Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers