multicomp PRO Ceramic Capacitor 3.3Pf 200V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro MC0805N3R3C201CT

Description
CERAMIC CAPACITOR 3.3PF 200V, C0G, 0.25pF, 0805; Capacitance:3.3pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3.3PF 200V, C0G, 0.25pF, 0805; Capacitance:3.3pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.3Pf 200V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro - 21T9854 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Pf 200V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro
21T9854
Ceramic Capacitor 3.3Pf 200V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro 21T9854
CERAMIC CAPACITOR 3.3PF 200V, C0G, 0.25pF, 0805; Capacitance:3.3pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3PF 200V, C0G, 0.25pF, 0805; Capacitance:3.3pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 Pf, 0.25Pf, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T6830 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 Pf, 0.25Pf, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T6830
Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 Pf, 0.25Pf, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T6830
SMD Multilayer Ceramic Capacitor, MC Series, 3.3 pF, 0.25pF, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 3.3 pF, 0.25pF, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3267
Cap, 3.3Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3267
CAP, 3.3PF, 200V, C0G, 0805, REEL; Capacitance:3.3pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 3.3PF, 200V, C0G, 0805, REEL; Capacitance:3.3pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9854 23T6830 03AC3267
Product Name Ceramic Capacitor 3.3Pf 200V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 Pf, 0.25Pf, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 3.3Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-6 microF 3.30E-6 microF
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details