multicomp PRO Ceramic Capacitor 3Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp MC0805N3R0C500A5.08MM

Description
CERAMIC CAPACITOR 3PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:3pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:3pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp - 46P6506 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp
46P6506
Ceramic Capacitor 3Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp 46P6506
CERAMIC CAPACITOR 3PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:3pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:3pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6506
Product Name Ceramic Capacitor 3Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers