multicomp PRO Ceramic Capacitor 39Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro MC0805N390J500CT

Description
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0805; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0805; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro - 06R4098 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro
06R4098
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro 06R4098
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0805; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0805; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0548 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0548
Smd Multilayer Ceramic Capacitor, Mc Series, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0548
SMD Multilayer Ceramic Capacitor, MC Series, 39 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 39 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 74X9909 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
74X9909
Smd Multilayer Ceramic Capacitor, Mc Series, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 74X9909
SMD Multilayer Ceramic Capacitor, MC Series, 39 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 39 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4098 33R0548
Product Name Ceramic Capacitor 39Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 3.90E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details