multicomp PRO Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro MC0805N330J101CT

Description
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0805; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0805; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro - 06R4080 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro
06R4080
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro 06R4080
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0805; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0805; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8628 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8628
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8628
SMD Multilayer Ceramic Capacitor, MC Series, 33 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 33 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0615 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0615
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0615
SMD Multilayer Ceramic Capacitor, MC Series, 33 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 33 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4080 94W8628
Product Name Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers