multicomp PRO Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp MC0805N2R2C500A2.54MM

Description
CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, RADIAL; Capacitance:2.2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, RADIAL; Capacitance:2.2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 2.2pF 50V, C0G, 0.25pF, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 2.2pF with a voltage rating of 50V and a tolerance of ±0.25pF. The capacitor utilizes a C0G (NP0) dielectric material, which is known for its stability and low loss characteristics. It has a radial leaded termination with a lead pitch of 2.54mm, making it suitable for various PCB layouts. This component is RoHS compliant, ensuring it meets environmental regulations. The dimensions and specifications align with standard practices for multilayer ceramic capacitors, making it a reliable choice for engineers seeking precision in their designs.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 2.2pF 50V, C0G, 0.25pF, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 2.2pF with a voltage rating of 50V and a tolerance of ±0.25pF. The capacitor utilizes a C0G (NP0) dielectric material, which is known for its stability and low loss characteristics. It has a radial leaded termination with a lead pitch of 2.54mm, making it suitable for various PCB layouts. This component is RoHS compliant, ensuring it meets environmental regulations. The dimensions and specifications align with standard practices for multilayer ceramic capacitors, making it a reliable choice for engineers seeking precision in their designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp - 46P6456 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp
46P6456
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp 46P6456
CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, RADIAL; Capacitance:2.2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, RADIAL; Capacitance:2.2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6456
Product Name Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers