multicomp PRO Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro MC0805N1R5C500CT

Description
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0805; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0805; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro - 06R3992 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro
06R3992
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro 06R3992
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0805; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0805; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 1.5Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro - 06R3993 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.5Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro
06R3993
Capacitor Ceramic 1.5Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro 06R3993
CAPACITOR CERAMIC 1.5PF 50V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1.5PF 50V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0532 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0532
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0532
SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1.5Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro - 03AC3254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro
03AC3254
Cap, 1.5Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro 03AC3254
CAP, 1.5PF, 50V, C0G/NP0, 0805, REEL; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 1.5PF, 50V, C0G/NP0, 0805, REEL; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R3992 33R0532 03AC3254
Product Name Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 1.5Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.50E-6 microF 1.50E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers