multicomp PRO Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp MC0805N180J500A5.08MM

Description
CERAMIC CAPACITOR 18PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:18pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 18PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:18pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp - 46P6436 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp
46P6436
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp 46P6436
CERAMIC CAPACITOR 18PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:18pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:18pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6436
Product Name Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details