CAP, 120PF, 50V, 5%, C0G, 0805, REEL; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, MC Series, 120 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 03AC3257 | 33R0554 |
| Product Name | Cap, 120Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro | Smd Multilayer Ceramic Capacitor, Mc Series, 120 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |