CERAMIC CAPACITOR 10PF 200V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 21T9834 |
| Product Name | Ceramic Capacitor 10Pf 200V, C0G, 5%, 0805; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-5 microF |