multicomp PRO Ceramic Capacitor 0.68Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro MC0805F684Z160CT

Description
CERAMIC CAPACITOR 0.68UF, 16V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.68UF, 16V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.68Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3987 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro
06R3987
Ceramic Capacitor 0.68Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro 06R3987
CERAMIC CAPACITOR 0.68UF, 16V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 16V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.68 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0512 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.68 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0512
Multilayer Ceramic Capacitor, Mc Series, 0.68 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0512
Multilayer Ceramic Capacitor, MC Series, 0.68 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.68 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3987 33R0512
Product Name Ceramic Capacitor 0.68Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.68 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.6800 microF
Capacitance Tolerance 80 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details