multicomp PRO Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro MC0805F474Z250CT

Description
CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3977 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro
06R3977
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro 06R3977
CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro - 33R0528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro
33R0528
Cap, 0.47Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro 33R0528
CAP, 0.47UF, 25V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 0.47UF, 25V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3977 33R0528
Product Name Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro Cap, 0.47Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers