multicomp PRO Ceramic Capacitor 0.47Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro MC0805F474Z160CT

Description
CERAMIC CAPACITOR 0.47UF, 16V, Y5V, +80,-20%, 0805; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF, 16V, Y5V, +80,-20%, 0805; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro - 06R3974 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro
06R3974
Ceramic Capacitor 0.47Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro 06R3974
CERAMIC CAPACITOR 0.47UF, 16V, Y5V, +80,-20%, 0805; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 16V, Y5V, +80,-20%, 0805; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.47Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3975 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro
06R3975
Capacitor Ceramic 0.47Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro 06R3975
CAPACITOR CERAMIC 0.47UF, 16V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 16V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3974 06R3975
Product Name Ceramic Capacitor 0.47Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro Capacitor Ceramic 0.47Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers