multicomp PRO Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Multicomp Pro MC0805F335Z100CT

Description
CAP, 3.3µF, 10V, Y5V, 0805, REEL; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 3.3µF, 10V, Y5V, 0805, REEL; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Multicomp Pro - 03AC3246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Multicomp Pro
03AC3246
Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Multicomp Pro 03AC3246
CAP, 3.3µF, 10V, Y5V, 0805, REEL; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.3µF, 10V, Y5V, 0805, REEL; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0745 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0745
Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0745
SMD Multilayer Ceramic Capacitor, MC Series, 3.3 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 3.3 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3246 33R0745
Product Name Cap, 3.3Μf, 10V, Y5V, 0805, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.3 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers