multicomp PRO Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro MC0805F334Z250CT

Description
CERAMIC CAPACITOR 0.33UF, 25V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.33UF, 25V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3969 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro
06R3969
Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro 06R3969
CERAMIC CAPACITOR 0.33UF, 25V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.33 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0527 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.33 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0527
Multilayer Ceramic Capacitor, Mc Series, 0.33 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0527
Multilayer Ceramic Capacitor, MC Series, 0.33 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.33 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3969 33R0527
Product Name Ceramic Capacitor 0.33Uf, 25V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.33 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.3300 microF
Capacitance Tolerance 80 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details