multicomp PRO Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro MC0805F224Z500CT

Description
CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80,-20%, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80,-20%, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro - 06R3958 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro
06R3958
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro 06R3958
CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80,-20%, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80,-20%, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0612 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0612
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0612
SMD Multilayer Ceramic Capacitor, MC Series, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3958 33R0612
Product Name Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.2200 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers