multicomp PRO Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro MC0805F155Z160CT

Description
CERAMIC CAPACITOR, 1.5UF, 16V, Y5V, +80,-20%, 0805; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1.5UF, 16V, Y5V, +80,-20%, 0805; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro - 06R3950 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro
06R3950
Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro 06R3950
CERAMIC CAPACITOR, 1.5UF, 16V, Y5V, +80,-20%, 0805; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1.5UF, 16V, Y5V, +80,-20%, 0805; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3951 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro
06R3951
Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Multicomp Pro 06R3951
CERAMIC CAPACITOR, 1.5UF, 16V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1.5UF, 16V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R3950
Product Name Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers