multicomp PRO Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 0805; Capacitance Multicomp Pro MC0805F105Z500CT

Description
CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 0805; Capacitance Multicomp Pro - 06R3936 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 0805; Capacitance Multicomp Pro
06R3936
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 0805; Capacitance Multicomp Pro 06R3936
CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 74X9903 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
74X9903
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 74X9903
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1 Uf, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0759 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 Uf, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0759
Smd Multilayer Ceramic Capacitor, Mc Series, 1 Uf, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0759
SMD Multilayer Ceramic Capacitor, MC Series, 1 UF, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 UF, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3936 74X9903
Product Name Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details