multicomp PRO Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805; Capacitance Multicomp Pro MC0805F105Z250CT

Description
CERAMIC CAPACITOR, 1UF, 25V, Y5V, +80, -20%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 25V, Y5V, +80, -20%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805; Capacitance Multicomp Pro - 06R3934 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805; Capacitance Multicomp Pro
06R3934
Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805; Capacitance Multicomp Pro 06R3934
CERAMIC CAPACITOR, 1UF, 25V, Y5V, +80, -20%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, Y5V, +80, -20%, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0756 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0756
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0756
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro - 74X9902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro
74X9902
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro 74X9902
CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R3934 33R0756 74X9902
Product Name Ceramic Capacitor, 1Uf, 25V, Y5V, +80, -20%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details