multicomp PRO Cap, 0.082Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MC0805B823K500CT

Description
CAP, 0.082µF, 50V, 10%, X7R, 0805, REEL; Capacitance:82000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.082µF, 50V, 10%, X7R, 0805, REEL; Capacitance:82000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.082Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3241
Cap, 0.082Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3241
CAP, 0.082µF, 50V, 10%, X7R, 0805, REEL; Capacitance:82000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.082µF, 50V, 10%, X7R, 0805, REEL; Capacitance:82000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.082Uf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.082Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0608
Cap, Mlcc, X7R, 0.082Uf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0608
CAP, MLCC, X7R, 0.082UF, 50V, 0805, REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.082UF, 50V, 0805, REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3241 33R0608
Product Name Cap, 0.082Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.082Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0820 microF 0.0820 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details