multicomp PRO Cap, Mlcc, X7R, 0.068Uf, 50V, 0805; Capacitance Multicomp Pro MC0805B683J500CT

Description
CAP, MLCC, X7R, 0.068UF, 50V, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.068UF, 50V, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.068Uf, 50V, 0805; Capacitance Multicomp Pro - 97Y2208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.068Uf, 50V, 0805; Capacitance Multicomp Pro
97Y2208
Cap, Mlcc, X7R, 0.068Uf, 50V, 0805; Capacitance Multicomp Pro 97Y2208
CAP, MLCC, X7R, 0.068UF, 50V, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.068UF, 50V, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2208
Product Name Cap, Mlcc, X7R, 0.068Uf, 50V, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers