multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B563K250CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0515 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0515
Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0515
Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0515
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details