multicomp PRO Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805B562K500CT

Description
CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3882 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3882
Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3882
CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 5600Pf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0588 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 5600Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0588
Cap, Mlcc, X7R, 5600Pf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0588
CAP, MLCC, X7R, 5600PF, 50V, 0805, REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 5600PF, 50V, 0805, REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 5600Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp - 03AC3235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp
03AC3235
Cap, 5600Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp 03AC3235
CAP, 5600PF, 50V, 10%, X7R, 0805, REEL; Capacitance:5600pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 5600PF, 50V, 10%, X7R, 0805, REEL; Capacitance:5600pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3882 03AC3235
Product Name Ceramic Capacitor 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Cap, 5600Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0056 microF 0.0056 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details