multicomp PRO Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805B561K500CT

Description
CAPACITOR CERAMIC, 560PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 560PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3880 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3880
Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3880
CAPACITOR CERAMIC, 560PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 560PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 560Pf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0567 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 560Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0567
Cap, Mlcc, X7R, 560Pf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0567
CAP, MLCC, X7R, 560PF, 50V, 0805, REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 560PF, 50V, 0805, REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 560Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3234
Cap, 560Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3234
CAP, 560PF, 50V, 10%, X7R, 0805, REEL; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 560PF, 50V, 10%, X7R, 0805, REEL; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3880 03AC3234
Product Name Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Cap, 560Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers