The Ceramic Capacitor 0.047µF 50V, X7R, 10%, 0805 (part number 06R3872) is a multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 47,000 pF with a voltage rating of 50V DC and a tolerance of ±10%. The capacitor is constructed using X7R dielectric material, which provides stability and reliability across a wide temperature range of -55°C to +125°C. This component is suitable for various applications, including digital circuits, power supply bypassing, consumer electronics, and telecommunications. It is compliant with RoHS standards, ensuring it meets environmental regulations. The capacitor is packaged in a compact 0805 case size, making it ideal for space-constrained designs. Engineers considering this capacitor should note its lead-free termination, which is compatible with both lead-free and lead-containing solder processes.
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805; Capacitance:47000pF;
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06R3872 | 33R0604 |
| Product Name | Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805; Capacitance Multicomp Pro | Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) |