multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B473K160CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0494 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0494
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0494
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0494
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details