multicomp PRO Cap, 47000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro MC0805B473K101CT

Description
CAP, 47000PF, 100V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, 47000PF, 100V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 47000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8822 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
94W8822
Cap, 47000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 94W8822
CAP, 47000PF, 100V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 47000PF, 100V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 47000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 06X6221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
06X6221
Cap, 47000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 06X6221
CAP, 47000PF, 100V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 47000PF, 100V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8822
Product Name Cap, 47000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers