multicomp PRO Ceramic Capacitor 470Pf, 100V, X7R, 20%, 0805; Capacitance Multicomp Pro MC0805B471M101CT

Description
CERAMIC CAPACITOR 470PF, 100V, X7R, 20%, 0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 470PF, 100V, X7R, 20%, 0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf, 100V, X7R, 20%, 0805; Capacitance Multicomp Pro - 06R3857 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 100V, X7R, 20%, 0805; Capacitance Multicomp Pro
06R3857
Ceramic Capacitor 470Pf, 100V, X7R, 20%, 0805; Capacitance Multicomp Pro 06R3857
CERAMIC CAPACITOR 470PF, 100V, X7R, 20%, 0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 100V, X7R, 20%, 0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R3857
Product Name Ceramic Capacitor 470Pf, 100V, X7R, 20%, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details