multicomp PRO Cap, Mlcc, X7R, 0.39Uf, 16V, 0805, Reel; Capacitance Multicomp Pro MC0805B394K160CT

Description
CAP, MLCC, X7R, 0.39UF, 16V, 0805, REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.39UF, 16V, 0805, REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.39Uf, 16V, 0805, Reel; Capacitance Multicomp Pro - 33R0509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.39Uf, 16V, 0805, Reel; Capacitance Multicomp Pro
33R0509
Cap, Mlcc, X7R, 0.39Uf, 16V, 0805, Reel; Capacitance Multicomp Pro 33R0509
CAP, MLCC, X7R, 0.39UF, 16V, 0805, REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.39UF, 16V, 0805, REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.39Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3232 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.39Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3232
Cap, 0.39Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3232
CAP, 0.39µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.39µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.39µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.39µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0509 03AC3232
Product Name Cap, Mlcc, X7R, 0.39Uf, 16V, 0805, Reel; Capacitance Multicomp Pro Cap, 0.39Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.3900 microF 0.3900 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details