multicomp PRO Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro MC0805B334K500CT

Description
CAP, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
94W8817
Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 94W8817
CAP, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 06X6218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
06X6218
Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 06X6218
CAP, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8817
Product Name Cap, 0.33Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details