multicomp PRO Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805B334K160CT

Description
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3839 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3839
Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3839
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro - 33R0507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro
33R0507
Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro 33R0507
CAP, 0.33UF, 16V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.33UF, 16V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8815 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8815
Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8815
Multilayer Ceramic Capacitor, MC Series, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3839 94W8815
Product Name Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.3300 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details